SCHURTER Inc Non Resettable Fuses 7010.6360.13

Description
Fuse THT axial 8x2.36mm 1A F
Request a Quote Datasheet
Description
Fuse THT axial 8x2.36mm 1A F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 1676260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1676260
Non Resettable Fuses 1676260
Fuse THT axial 8x2.36mm 1A F

Fuse THT axial 8x2.36mm 1A F

Supplier's Site
Fuses - 486-3616-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Cartridge, Non-Standard (Axial)

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
7010.6360.13
Circuit Protection - Fuses 7010.6360.13
FUSE BRD MNT 1A 125VAC/VDC AXIAL

FUSE BRD MNT 1A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1676260 486-3616-ND 7010.6360.13
Product Name Non Resettable Fuses Fuses Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS
Features Resettable
Rated Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details