SCHURTER Inc Cartridge Fuses 7010.341

Description
Schurter 70103410 Cartridge Fuse
Request a Quote Datasheet
Description
Schurter 70103410 Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 1677061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1677061
Cartridge Fuses 1677061
Schurter 70103410 Cartridge Fuse

Schurter 70103410 Cartridge Fuse

Supplier's Site
Fuse, Cartridge, 1A, Fast Acting; Blow Characteristic Schurter - 32C5343 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, Fast Acting; Blow Characteristic Schurter
32C5343
Fuse, Cartridge, 1A, Fast Acting; Blow Characteristic Schurter 32C5343
FUSE, CARTRIDGE, 1A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:220V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:D1 Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:220V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:D1 Series; Breaking Capacity Current AC:60A RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 7010.3410 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
7010.3410
Circuit Protection - Fuses 7010.3410
FUSE GLASS 1A 220VAC 5X20MM

FUSE GLASS 1A 220VAC 5X20MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 1677061 32C5343 7010.3410
Product Name Cartridge Fuses Fuse, Cartridge, 1A, Fast Acting; Blow Characteristic Schurter Circuit Protection - Fuses
Fuse Material Glass; Glass
Approvals / Standards RoHS RoHS
Features Fast Acting
Rated Voltage 220 volts 220 volts
Unlock Full Specs
to access all available technical data