SCHURTER Inc Terminal Clip Mcs 19 Pin Connector Schurter 701.9233

Description
TERMINAL CLIP MCS 19 pin connector
Datasheet
Description
TERMINAL CLIP MCS 19 pin connector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Clip Mcs 19 Pin Connector Schurter - 32C3870 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Clip Mcs 19 Pin Connector Schurter
32C3870
Terminal Clip Mcs 19 Pin Connector Schurter 32C3870
TERMINAL CLIP MCS 19 pin connector

TERMINAL CLIP MCS 19 pin connector

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
0701.9233
Terminals 0701.9233
Terminals TERMINAL CLAMP

Terminals TERMINAL CLAMP

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 32C3870 0701.9233
Product Name Terminal Clip Mcs 19 Pin Connector Schurter Terminals
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details