The Felcom 64 Power Entry Module 10A C14 is designed for panel mounting and features a snap-in version for easy installation. It supports multiple functions including an appliance inlet, outlet, and a 2-pole line switch. The module is rated for 10 A at 250 VAC and operates within a temperature range of -25 °C to 70 °C. It is suitable for appliances with protection class I according to IEC 61140 standards. The module includes solder terminals (3.5 x 0.8 mm) or quick connect terminals (6.3 x 0.8 mm) for flexible wiring options. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability. The fuseholder accommodates 5 x 20 mm fuse-links and is accessible from the front of the equipment, complying with medical standards IEC/EN 60601-1. This product has various approvals including VDE, ENEC, UL, and CSA, making it suitable for a wide range of applications. The Felcom 64 is a modular component that allows for individual components to be soldered onto a printed circuit board, providing versatility in design.
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In
Felcom 64 Power Entry Module 10A C14
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 486-4048-ND | 24B552 |
| Product Name | Power Entry Modules (PEM) | Felcom 64 Power Entry Module 10A C14 Schurter |
| Mounting | Panel Mount, Snap-In |