SCHURTER Inc Power Entry Modules (PEM) 6432.0251.30

Description
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Description
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Felcom 64 Power Entry Module 10A C14 is designed for panel mounting and features a snap-in version for easy installation. It supports multiple functions including an appliance inlet, outlet, and a two-pole line switch. The module is rated for 10 A at 250 VAC and operates within a temperature range of -25 °C to 70 °C. It is suitable for appliances with protection class I according to IEC 61140 standards. The product includes solder terminals (3.5 x 0.8 mm) or quick-connect terminals (6.3 x 0.8 mm) for electrical connections. The housing is made from thermoplastic material with a UL 94V-0 rating, ensuring durability and safety. The fuseholder accommodates 5 x 20 mm fuse-links and is accessible from the front of the equipment, complying with medical standards IEC/EN 60601-1. The module is also fully insulated from the rear, making it suitable for use in equipment according to IEC/UL 60950 standards. Overall, the Felcom 64 Power Entry Module is a versatile component for engineers looking for reliable power entry solutions in their designs.

Datasheet Summary
Powered by GS/AI

The Felcom 64 Power Entry Module 10A C14 is designed for panel mounting and features a snap-in version for easy installation. It supports multiple functions including an appliance inlet, outlet, and a two-pole line switch. The module is rated for 10 A at 250 VAC and operates within a temperature range of -25 °C to 70 °C. It is suitable for appliances with protection class I according to IEC 61140 standards. The product includes solder terminals (3.5 x 0.8 mm) or quick-connect terminals (6.3 x 0.8 mm) for electrical connections. The housing is made from thermoplastic material with a UL 94V-0 rating, ensuring durability and safety. The fuseholder accommodates 5 x 20 mm fuse-links and is accessible from the front of the equipment, complying with medical standards IEC/EN 60601-1. The module is also fully insulated from the rear, making it suitable for use in equipment according to IEC/UL 60950 standards. Overall, the Felcom 64 Power Entry Module is a versatile component for engineers looking for reliable power entry solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6021-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6021-ND
Power Entry Modules (PEM) 486-6021-ND
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Felcom 64 Power Entry Module 10A C14 Schurter - 32C5319 - Newark, An Avnet Company
Chicago, IL, United States
Felcom 64 Power Entry Module 10A C14 Schurter
32C5319
Felcom 64 Power Entry Module 10A C14 Schurter 32C5319
Felcom 64 Power Entry Module 10A C14

Felcom 64 Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6021-ND 32C5319
Product Name Power Entry Modules (PEM) Felcom 64 Power Entry Module 10A C14 Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201Y06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connectors - 1330G2 - Lingto Electronic Limited
View Details
2 suppliers