The Power Entry Module with switch, C14, 10A, 250V, part number 24B536, features a panel mount design with a snap-in version for easy installation. It supports a current rating of 10A at 250VAC and is suitable for appliances with protection class I according to IEC 61140. The module includes a 2-pole fuse holder for 5 x 20 mm fuse-links and offers terminal options for solder or quick connect connections. The operating temperature range is from -25 °C to 70 °C, making it versatile for various applications. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability. This product is compliant with multiple safety standards, including VDE, UL, and CSA, making it a reliable choice for engineers seeking a robust power entry solution.
POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 24B536 |
| Product Name | Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter |
| Standards and Certifications | RoHS |