IEC C14 INLET, 10A, 250VAC, QC, PANEL, CONNECTOR TYPE:IEC C14, CURRENT RATING:10A, VOLTAGE RATING:250VAC, FUSE HOLDER:2-POLE FUSE HOLDER, FUSE SIZE HELD:5MM X 20MM, CONNECTOR TERMINALS:QUICK CONNECT, IP RATING:IP40, GENDER:PLUG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 33788088 |
| Product Name | Tool Box/Case |