SCHURTER Inc Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter 6424.0153.12

Description
POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter - 32C5313 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter
32C5313
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter 32C5313
POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 32C5313
Product Name Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-138-311-ND - DigiKey
Specs
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Standards and Certifications RoHS
View Details
20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details