SCHURTER Inc Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter 6424.0151.12

Description
POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter - 64M0205 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter
64M0205
Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter 64M0205
POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MOD W/SWITCH, C14, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 64M0205
Product Name Power Entry Mod W/switch, C14, 10A, 250V; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details
Common Mode Choke, 1.4Mh, 50A, 1-Phase; Dc Current Rating Schurter - 53AJ8402 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 50 amps
View Details