SCHURTER Inc Power Entry Modules (PEM) 6423.0251.25

Description
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6046-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6046-ND
Power Entry Modules (PEM) 486-6046-ND
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Felcom 64 Power Entry Module 10A C14 Schurter - 32C5310 - Newark, An Avnet Company
Chicago, IL, United States
Felcom 64 Power Entry Module 10A C14 Schurter
32C5310
Felcom 64 Power Entry Module 10A C14 Schurter 32C5310
Felcom 64 Power Entry Module 10A C14

Felcom 64 Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6046-ND 32C5310
Product Name Power Entry Modules (PEM) Felcom 64 Power Entry Module 10A C14 Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details