SCHURTER Inc Conn, Iec C14 Inlet, 10A/250Vac, Snap-In; Connector Type Schurter 6200.92

Description
CONN, IEC C14 INLET, 10A/250VAC, SNAP-IN; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In
Datasheet
Description
CONN, IEC C14 INLET, 10A/250VAC, SNAP-IN; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Iec C14 Inlet, 10A/250Vac, Snap-In; Connector Type Schurter - 24B474 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec C14 Inlet, 10A/250Vac, Snap-In; Connector Type Schurter
24B474
Conn, Iec C14 Inlet, 10A/250Vac, Snap-In; Connector Type Schurter 24B474
CONN, IEC C14 INLET, 10A/250VAC, SNAP-IN; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In

CONN, IEC C14 INLET, 10A/250VAC, SNAP-IN; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24B474
Product Name Conn, Iec C14 Inlet, 10A/250Vac, Snap-In; Connector Type Schurter
Mounting Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details