SCHURTER Inc Power Entry Modules (PEM) 6200.4315

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1034-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1034-ND
Power Entry Modules (PEM) 486-1034-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
IEC Connectors - 5392095 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
5392095
IEC Connectors 5392095
Schurter 6200.4315 IEC Connector

Schurter 6200.4315 IEC Connector

Supplier's Site
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter - 89F5315 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
89F5315
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter 89F5315
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

Supplier's Site Datasheet
6200, Mounting Schurter - 29AC0641 - Newark, An Avnet Company
Chicago, IL, United States
6200, Mounting Schurter
29AC0641
6200, Mounting Schurter 29AC0641
6200, MOUNTING:SNAP-IN, 1.5 MM, QUICK CONNECT TERMINALS 6.3 X 0.8 MM, FUSE HOLDER: 1-POLE, APPLIANCE INLET: IEC C14, 250 VAC, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

6200, MOUNTING:SNAP-IN, 1.5 MM, QUICK CONNECT TERMINALS 6.3 X 0.8 MM, FUSE HOLDER: 1-POLE, APPLIANCE INLET: IEC C14, 250 VAC, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1034-ND 5392095 89F5315 29AC0641
Product Name Power Entry Modules (PEM) IEC Connectors Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter 6200, Mounting Schurter
Mounting Panel Mount, Snap-In Snap-in Snap-In
Unlock Full Specs
to access all available technical data

Similar Products