POWER ENTRY MODULE, C14, 10A, 250V; Current Rating:10A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:6200 Series; Contact Termination Type:Quick Connect; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 95B8454 |
| Product Name | Power Entry Module, C14, 10A, 250V; Current Rating Schurter |
| Standards and Certifications | RoHS |