SCHURTER Inc Power Entry Modules (PEM) 6200.4215

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn Fused Power Entry Module, part number 89F5314, is designed for panel mounting and features a 10A current rating at 250VAC. It includes a 1-pole fuse holder compatible with 5 x 20 mm fuse-links. The module can be mounted using either screw-on or snap-in methods, accommodating panel thicknesses of up to 6 mm for screw mounting and various thicknesses for snap-in mounting. It offers solder or quick connect terminals, which are tin-plated for enhanced conductivity. The product is suitable for appliances classified under protection class I and has a dielectric strength exceeding 2 kVAC. It operates within a temperature range of -25 °C to 70 °C and has an IP 40 rating for front-side protection. The housing is made from thermoplastic material rated UL 94V-0, ensuring durability and compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Conn Fused Power Entry Module, part number 89F5314, is designed for panel mounting and features a 10A current rating at 250VAC. It includes a 1-pole fuse holder compatible with 5 x 20 mm fuse-links. The module can be mounted using either screw-on or snap-in methods, accommodating panel thicknesses of up to 6 mm for screw mounting and various thicknesses for snap-in mounting. It offers solder or quick connect terminals, which are tin-plated for enhanced conductivity. The product is suitable for appliances classified under protection class I and has a dielectric strength exceeding 2 kVAC. It operates within a temperature range of -25 °C to 70 °C and has an IP 40 rating for front-side protection. The housing is made from thermoplastic material rated UL 94V-0, ensuring durability and compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1087-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1087-ND
Power Entry Modules (PEM) 486-1087-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter - 89F5314 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
89F5314
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter 89F5314
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Snap-In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1087-ND 89F5314
Product Name Power Entry Modules (PEM) Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers