SCHURTER Inc Power Entry Modules (PEM) 6200.413

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Un-Filtered IEC Module, C14, 10A, Solder, part number 32C5280, is designed for panel mounting with options for screw-on or snap-in installation. It features a 1-pole fuse holder compatible with 5 x 20 mm fuse-links and is suitable for applications requiring compliance with IEC/UL 62368-1 and IEC 60335-1 standards. The module supports a current rating of 10 A at 250 VAC and operates within a temperature range of -25 °C to 70 °C. It has a dielectric strength of over 2 kVAC and offers IP40 protection from the front side. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability in industrial environments. The product is also compliant with various international standards, including VDE, UL, and CCC, making it a reliable choice for engineers seeking a robust and compliant power connection solution.

Datasheet Summary
Powered by GS/AI

The Un-Filtered IEC Module, C14, 10A, Solder, part number 32C5280, is designed for panel mounting with options for screw-on or snap-in installation. It features a 1-pole fuse holder compatible with 5 x 20 mm fuse-links and is suitable for applications requiring compliance with IEC/UL 62368-1 and IEC 60335-1 standards. The module supports a current rating of 10 A at 250 VAC and operates within a temperature range of -25 °C to 70 °C. It has a dielectric strength of over 2 kVAC and offers IP40 protection from the front side. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability in industrial environments. The product is also compliant with various international standards, including VDE, UL, and CCC, making it a reliable choice for engineers seeking a robust and compliant power connection solution.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4761-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4761-ND
Power Entry Modules (PEM) 486-4761-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Un-Filtered Iec Module, C14, 10A, Solder; Connector Type Schurter - 32C5280 - Newark, An Avnet Company
Chicago, IL, United States
Un-Filtered Iec Module, C14, 10A, Solder; Connector Type Schurter
32C5280
Un-Filtered Iec Module, C14, 10A, Solder; Connector Type Schurter 32C5280
UN-FILTERED IEC MODULE, C14, 10A, SOLDER; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Solder; Connector Mounting:Snap-In

UN-FILTERED IEC MODULE, C14, 10A, SOLDER; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Solder; Connector Mounting:Snap-In

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4761-ND 32C5280
Product Name Power Entry Modules (PEM) Un-Filtered Iec Module, C14, 10A, Solder; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data