SCHURTER Inc Power Entry Modules (PEM) 6200.4125

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4760-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4760-ND
Power Entry Modules (PEM) 486-4760-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Un-Filtered Iec Module, C14, 10A, Solder; Connector Type Schurter - 24B459 - Newark, An Avnet Company
Chicago, IL, United States
Un-Filtered Iec Module, C14, 10A, Solder; Connector Type Schurter
24B459
Un-Filtered Iec Module, C14, 10A, Solder; Connector Type Schurter 24B459
UN-FILTERED IEC MODULE, C14, 10A, SOLDER; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Solder; Connector Mounting:Snap-In RoHS Compliant: Yes

UN-FILTERED IEC MODULE, C14, 10A, SOLDER; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Solder; Connector Mounting:Snap-In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4760-ND 24B459
Product Name Power Entry Modules (PEM) Un-Filtered Iec Module, C14, 10A, Solder; Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - K233A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Alligator Clip to Banana Socket, Adapter - 8016 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 10.0 amps
View Details