SCHURTER Inc Power Entry Modules (PEM) 6200.411

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4037-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4037-ND
Power Entry Modules (PEM) 486-4037-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
6200, Mounting Schurter - 30AC5496 - Newark, An Avnet Company
Chicago, IL, United States
6200, Mounting Schurter
30AC5496
6200, Mounting Schurter 30AC5496
6200, MOUNTING:SNAP-IN, 1 MM, SOLDER TERMINALS 3.8 X 0.8 MM, FUSE HOLDER: 1-POLE, APPLIANCE INLET: IEC C14, 250 VAC, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

6200, MOUNTING:SNAP-IN, 1 MM, SOLDER TERMINALS 3.8 X 0.8 MM, FUSE HOLDER: 1-POLE, APPLIANCE INLET: IEC C14, 250 VAC, PREWIRED, SUITABLE FOR APPLIANCES WITH PROTECTION CLASS I ROHS COMPLIANT: YES

Supplier's Site
6200 Power Entry Module 10A C14 Schurter - 32C5278 - Newark, An Avnet Company
Chicago, IL, United States
6200 Power Entry Module 10A C14 Schurter
32C5278
6200 Power Entry Module 10A C14 Schurter 32C5278
6200 Power Entry Module 10A C14

6200 Power Entry Module 10A C14

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4037-ND 30AC5496
Product Name Power Entry Modules (PEM) 6200, Mounting Schurter
Mounting Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Bus Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details