SCHURTER Inc Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter 6200.21

Description
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter - 89F5310 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
89F5310
Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter 89F5310
CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

CONN, FUSED POWER ENTRY MODULE, PLUG 10A; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 89F5310
Product Name Conn, Fused Power Entry Module, Plug 10A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405080-1 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 80 amps
View Details
2 suppliers