SCHURTER Inc Power Entry Modules (PEM) 6183.0002

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3795-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3795-ND
Power Entry Modules (PEM) 486-3795-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/J Panel Mount, Flange

Buy Now Datasheet
IEC Connectors - 577208 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
577208
IEC Connectors 577208
Flush-mounted device socket C19 Screw Mo

Flush-mounted device socket C19 Screw Mo

Supplier's Site
Conn, Iec Appliance Outlet C19, 16A/250V; Iec Connector Type Schurter - 23M2172 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Appliance Outlet C19, 16A/250V; Iec Connector Type Schurter
23M2172
Conn, Iec Appliance Outlet C19, 16A/250V; Iec Connector Type Schurter 23M2172
CONN, IEC APPLIANCE OUTLET C19, 16A/250V; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONN, IEC APPLIANCE OUTLET C19, 16A/250V; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-3795-ND 577208 23M2172
Product Name Power Entry Modules (PEM) IEC Connectors Conn, Iec Appliance Outlet C19, 16A/250V; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details