SCHURTER Inc Power Entry Modules (PEM) 6182.0031

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3794-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3794-ND
Power Entry Modules (PEM) 486-3794-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter - 23M2169 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
23M2169
Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter 23M2169
IEC OUTLET F, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:5098 Series; Gender:ReceptacleRoH S Compliant: Yes

IEC OUTLET F, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:5098 Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3794-ND 23M2169
Product Name Power Entry Modules (PEM) Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details