SCHURTER Inc Power Entry Modules (PEM) 6182.0006

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3792-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3792-ND
Power Entry Modules (PEM) 486-3792-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter - 23M2157 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
23M2157
Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter 23M2157
IEC OUTLET F, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:5091 Series; Gender:Receptacle RoHS Compliant: Yes

IEC OUTLET F, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C20 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:5091 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3792-ND 23M2157
Product Name Power Entry Modules (PEM) Iec Outlet F, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products