SCHURTER Inc 0165 Appliance Inlet 10A 120 C Schurter 6167.0013

Description
0165 APPLIANCE INLET 10A 120 C
Description
0165 APPLIANCE INLET 10A 120 C

Suppliers

Company
Product
Description
Supplier Links
0165 Appliance Inlet 10A 120 C Schurter - 23M2128 - Newark, An Avnet Company
Chicago, IL, United States
0165 Appliance Inlet 10A 120 C Schurter
23M2128
0165 Appliance Inlet 10A 120 C Schurter 23M2128
0165 APPLIANCE INLET 10A 120 C

0165 APPLIANCE INLET 10A 120 C

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M2128
Product Name 0165 Appliance Inlet 10A 120 C Schurter
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details