SCHURTER Inc Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter 6160.0143

Description
POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2577 Series; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2577 Series; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter - 85Y2638 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter
85Y2638
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter 85Y2638
POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2577 Series; Gender:Plug RoHS Compliant: Yes

POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2577 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85Y2638
Product Name Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C-14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC T Adapter, Male, Female, Female - SALE-9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details