SCHURTER Inc 6145 Power Entry Module 10A C14 Ta45 Schurter 6145.2269.000

Description
6145 Power Entry Module 10A C14 TA45
Description
6145 Power Entry Module 10A C14 TA45
Datasheet
Datasheet Summary
Powered by GS/AI

The 6145 Power Entry Module is designed for panel mounting and features screw-on mounting from the front side. It includes a 2-pole circuit breaker type TA45 and is equipped with quick connect terminals measuring 6.3 x 0.8 mm. The module is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a dielectric strength of over 1.5 kVAC between line and protective earth. This product operates within a temperature range of -10 °C to 55 °C and has a degree of protection rated at IP 40 from the front side, making it suitable for appliances with protection class I. The housing is made of thermoplastic material, compliant with UL 94V-0 standards. The appliance inlet conforms to IEC 60320 and is designed for cold conditions with a maximum pin temperature of 70 °C. The circuit breaker is available in illuminated or non-illuminated versions and offers thermal overload protection. Optional features include undervoltage or remote trip release. All components are pre-wired, and unwired versions can be requested. This module is suitable for use in equipment according to IEC/UL 60950.

Datasheet Summary
Powered by GS/AI

The 6145 Power Entry Module is designed for panel mounting and features screw-on mounting from the front side. It includes a 2-pole circuit breaker type TA45 and is equipped with quick connect terminals measuring 6.3 x 0.8 mm. The module is rated for 10 A at 250 VAC (IEC) and 15 A at 250 VAC (UL/CSA), with a dielectric strength of over 1.5 kVAC between line and protective earth. This product operates within a temperature range of -10 °C to 55 °C and has a degree of protection rated at IP 40 from the front side, making it suitable for appliances with protection class I. The housing is made of thermoplastic material, compliant with UL 94V-0 standards. The appliance inlet conforms to IEC 60320 and is designed for cold conditions with a maximum pin temperature of 70 °C. The circuit breaker is available in illuminated or non-illuminated versions and offers thermal overload protection. Optional features include undervoltage or remote trip release. All components are pre-wired, and unwired versions can be requested. This module is suitable for use in equipment according to IEC/UL 60950.

Suppliers

Company
Product
Description
Supplier Links
6145 Power Entry Module 10A C14 Ta45 Schurter - 10J4169 - Newark, An Avnet Company
Chicago, IL, United States
6145 Power Entry Module 10A C14 Ta45 Schurter
10J4169
6145 Power Entry Module 10A C14 Ta45 Schurter 10J4169
6145 Power Entry Module 10A C14 TA45

6145 Power Entry Module 10A C14 TA45

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10J4169
Product Name 6145 Power Entry Module 10A C14 Ta45 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details