SCHURTER Inc Iec C16A Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter 6120.33

Description
IEC C16A INLET, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C16A Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6120-3 Series; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
IEC C16A INLET, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C16A Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6120-3 Series; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec C16A Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter - 32C5269 - Newark, An Avnet Company
Chicago, IL, United States
Iec C16A Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
32C5269
Iec C16A Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter 32C5269
IEC C16A INLET, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C16A Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6120-3 Series; Gender:Plug RoHS Compliant: Yes

IEC C16A INLET, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C16A Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:6120-3 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32C5269
Product Name Iec C16A Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products