SCHURTER Inc IEC Connectors 6110.4315

Description
Schurter 6110.4315 IEC Connector
Request a Quote Datasheet
Description
Schurter 6110.4315 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 5392073 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
5392073
IEC Connectors 5392073
Schurter 6110.4315 IEC Connector

Schurter 6110.4315 IEC Connector

Supplier's Site
IEC Connectors - 1737846 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
1737846
IEC Connectors 1737846
Schurter 6110.4315 IEC Connector

Schurter 6110.4315 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-3781-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3781-ND
Power Entry Modules (PEM) 486-3781-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Snap-In

Buy Now Datasheet
Iec C16 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter - 89F5330 - Newark, An Avnet Company
Chicago, IL, United States
Iec C16 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
89F5330
Iec C16 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter 89F5330
IEC C16 INLET, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C16 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6110-4 Series; Gender:Plug RoHS Compliant: Yes

IEC C16 INLET, 10A, 250VAC, QC, PANEL; IEC Connector Type:IEC C16 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6110-4 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5392073 486-3781-ND 89F5330
Product Name IEC Connectors Power Entry Modules (PEM) Iec C16 Inlet, 10A, 250Vac, Qc, Panel; Iec Connector Type Schurter
Gender Male / Plug; Female / Jack Male / Plug
Geometry Straight; Straight
Mounting Panel mount Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers