SCHURTER Inc Power Entry Modules (PEM) 6110.4115

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1014-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1014-ND
Power Entry Modules (PEM) 486-1014-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter - 89F5308 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
89F5308
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter 89F5308
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-1014-ND 89F5308
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110577 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details