Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Flange
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Body Material:Thermoplast
Appliance inlet Screw-on⁄Snap-in mounting, 10 A, 250 VAC
PWR ENT RCPT IEC320-C16 PANEL QC
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 486-1013-ND | 89F5307 | 70080625 | 6110.3300 |
| Product Name | Power Entry Modules (PEM) | Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter | Inlet; Screw-On; 250 VAC; 10 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black | Power Entry Modules (PEM) |
| Mounting | Panel Mount, Flange | Flange Mount | Screw-On | Panel Mount, Flange |