SCHURTER Inc Power Entry Modules (PEM) 6110.32

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-6224-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-6224-ND
Power Entry Modules (PEM) 486-6224-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C16 Panel Mount, Flange

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter - 89F5306 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
89F5306
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter 89F5306
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Body Material:Thermoplast icRoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C16 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Body Material:ThermoplasticRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-6224-ND 89F5306
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details