SCHURTER Inc Power Entry Modules (PEM) 6102.31

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4027-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4027-ND
Power Entry Modules (PEM) 486-4027-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C18 Panel Mount, Flange

Buy Now Datasheet
Iec Power Connector, C18 Inlet, 10A; Iec Connector Type Schurter - 24B399 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C18 Inlet, 10A; Iec Connector Type Schurter
24B399
Iec Power Connector, C18 Inlet, 10A; Iec Connector Type Schurter 24B399
IEC POWER CONNECTOR, C18 INLET, 10A; IEC Connector Type:IEC C18 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Product Range:6102-3 Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C18 INLET, 10A; IEC Connector Type:IEC C18 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Panel Mount; Product Range:6102-3 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4027-ND 24B399
Product Name Power Entry Modules (PEM) Iec Power Connector, C18 Inlet, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers