SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules - 6100.92 6100.92

Description
Manufacturer: Schurter Inc. Win Source Part Number: 771039-6100.92 Series: 6100-9 Packaging: Bulk Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 15A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.189" (4.8mm) Connector Style: IEC 320-C14 Approvals: CSA, S+ MARK, SEMKO, UL, VDE Mounting: Rivet Filter Type: Unfiltered - Commercial Fuse: No Panel Cutout Dimensions: Rectangular - 27.50mm x 20.00mm Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Schurter Inc. Win Source Part Number: 771039-6100.92 Series: 6100-9 Packaging: Bulk Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 15A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.189" (4.8mm) Connector Style: IEC 320-C14 Approvals: CSA, S+ MARK, SEMKO, UL, VDE Mounting: Rivet Filter Type: Unfiltered - Commercial Fuse: No Panel Cutout Dimensions: Rectangular - 27.50mm x 20.00mm Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6100-9 Connector Inlet 10A C14 from Schurter is designed for appliance applications, featuring a maximum current rating of 10A. It operates within a temperature range of -40 °C to 85 °C and has a degree of protection rated at IP 40 according to IEC 60529. The connector is suitable for appliances that comply with protection class standards as per IEC 61140. It can be mounted using screws with a maximum torque of 0.5 Nm or snap-in for panel thicknesses of 1 mm. The product is packaged in units of 50 pieces and is certified by VDE and UL, ensuring compliance with international safety standards.

Datasheet Summary
Powered by GS/AI

The 6100-9 Connector Inlet 10A C14 from Schurter is designed for appliance applications, featuring a maximum current rating of 10A. It operates within a temperature range of -40 °C to 85 °C and has a degree of protection rated at IP 40 according to IEC 60529. The connector is suitable for appliances that comply with protection class standards as per IEC 61140. It can be mounted using screws with a maximum torque of 0.5 Nm or snap-in for panel thicknesses of 1 mm. The product is packaged in units of 50 pieces and is certified by VDE and UL, ensuring compliance with international safety standards.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 6100.92 - 771039-6100.92 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - 6100.92
771039-6100.92
Power Entry Connectors - Inlets, Outlets, Modules - 6100.92 771039-6100.92
Manufacturer: Schurter Inc. Win Source Part Number: 771039-6100.92 Series: 6100-9 Packaging: Bulk Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 15A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Termination: Quick Connect - 0.189" (4.8mm) Connector Style: IEC 320-C14 Approvals: CSA, S+ MARK, SEMKO, UL, VDE Mounting: Rivet Filter Type: Unfiltered - Commercial Fuse: No Panel Cutout Dimensions: Rectangular - 27.50mm x 20.00mm Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 771039-6100.92
Series: 6100-9
Packaging: Bulk
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 15A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades
Termination: Quick Connect - 0.189" (4.8mm)
Connector Style: IEC 320-C14
Approvals: CSA, S+ MARK, SEMKO, UL, VDE
Mounting: Rivet
Filter Type: Unfiltered - Commercial
Fuse: No
Panel Cutout Dimensions: Rectangular - 27.50mm x 20.00mm
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
6100-9 Connector Inlet 10A C14 Schurter - 32C5248 - Newark, An Avnet Company
Chicago, IL, United States
6100-9 Connector Inlet 10A C14 Schurter
32C5248
6100-9 Connector Inlet 10A C14 Schurter 32C5248
6100-9 Connector Inlet 10A C14

6100-9 Connector Inlet 10A C14

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 771039-6100.92 32C5248
Product Name Power Entry Connectors - Inlets, Outlets, Modules - 6100.92 6100-9 Connector Inlet 10A C14 Schurter
Termination Quick Connect - 0.189" (4.8mm)
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Type 90° Plug - 190411(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details