SCHURTER Inc Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter 6100.91

Description
IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250V; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6100-9 Series RoHS Compliant: Yes
Datasheet
Description
IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250V; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6100-9 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter - 24C9293 - Newark, An Avnet Company
Chicago, IL, United States
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter
24C9293
Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter 24C9293
IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250V; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6100-9 Series RoHS Compliant: Yes

IEC PWR CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250V; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:6100-9 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24C9293
Product Name Iec Pwr Connector, C14 Inlet, 10A; Iec Connector Type Schurter
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details