SCHURTER Inc Power Entry Modules (PEM) 6100.433

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2197-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2197-ND
Power Entry Modules (PEM) 486-2197-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 10A; Product Range Schurter - 32C5247 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 10A; Product Range Schurter
32C5247
Connector, Iec Power Entry, Plug, 10A; Product Range Schurter 32C5247
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250V; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Body Material:Thermoplast ic; Connector Colour:BlackRoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250V; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Body Material:Thermoplastic; Connector Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2197-ND 32C5247
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 10A; Product Range Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 8719B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details