SCHURTER Inc Power Entry Modules (PEM) 6100.4325

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2196-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2196-ND
Power Entry Modules (PEM) 486-2196-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 10A; Product Range Schurter - 24B393 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 10A; Product Range Schurter
24B393
Connector, Iec Power Entry, Plug, 10A; Product Range Schurter 24B393
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250V; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Body Material:Thermoplast ic; Connector Colour:BlackRoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 10A; Product Range:-; Gender:Plug; Voltage Rating:250V; Current Rating:10A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Body Material:Thermoplastic; Connector Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2196-ND 24B393
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 10A; Product Range Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data