SCHURTER Inc Power Entry Modules (PEM) 6100.432

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2195-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2195-ND
Power Entry Modules (PEM) 486-2195-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter - 88F6400 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter
88F6400
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter 88F6400
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6100-4 Series; Connector Type:IEC RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6100-4 Series; Connector Type:IEC RoHS Compliant: Yes

Supplier's Site
6100-4, Mounting Schurter - 29AC0618 - Newark, An Avnet Company
Chicago, IL, United States
6100-4, Mounting Schurter
29AC0618
6100-4, Mounting Schurter 29AC0618
6100-4, MOUNTING: SNAP-IN, 2 MM, QUICK CONNECT TERMINALS 6.3 X 0.8 MM, APPLIANCE INLET: IEC C14 ROHS COMPLIANT: YES

6100-4, MOUNTING: SNAP-IN, 2 MM, QUICK CONNECT TERMINALS 6.3 X 0.8 MM, APPLIANCE INLET: IEC C14 ROHS COMPLIANT: YES

Supplier's Site Datasheet
6100.432 Schurter - 10AK2777 - Newark, An Avnet Company
Chicago, IL, United States
6100.432 Schurter
10AK2777
6100.432 Schurter 10AK2777
6100.432

6100.432

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2195-ND 88F6400 29AC0618
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter 6100-4, Mounting Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details