3-Pos Power Connector, 10A, 250V, Panel Mount, Quick Connect Product overview: 6100.4315 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, 250V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-6100.4315 can be used for catalog matching and distributor lookup.
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Schurter 6100.4315 IEC Connector
Schurter 6100.4315 IEC Connector
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Body Material:Thermoplast
Appliance Inlet, Snap-in mounting, Black color, 10 A, 250 VAC
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 301-6100.4315 | 486-1006-ND | 5392017 | 89F5324 | 70080623 |
| Product Name | 10A 250V Electronic Connector | Power Entry Modules (PEM) | IEC Connectors | Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter | Inlet; Screw-On; 250 VAC; 10 A; gt 10 Megohms @ 500 VDC; 2 kV @ 50 Hz; Black |
| Gender | Male / Plug | Male / Plug | |||
| Termination | Quick Connect | Quick Connect | Quick Connect | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |