SCHURTER Inc Power Entry Modules (PEM) 6100.4312

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2194-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2194-ND
Power Entry Modules (PEM) 486-2194-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter - 96B1017 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter
96B1017
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter 96B1017
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6100-4 Series; Connector Type:IEC RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6100-4 Series; Connector Type:IEC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2194-ND 96B1017
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1284-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details