SCHURTER Inc Power Entry Modules (PEM) 6100.431

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2193-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2193-ND
Power Entry Modules (PEM) 486-2193-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Conn, Power Entry, Plug, 10A, 250Vac; Iec Connector Type Schurter - 96B7647 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Plug, 10A, 250Vac; Iec Connector Type Schurter
96B7647
Conn, Power Entry, Plug, 10A, 250Vac; Iec Connector Type Schurter 96B7647
CONN, POWER ENTRY, PLUG, 10A, 250VAC; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6100-4 Series; Gender:Plug RoHS Compliant: Yes

CONN, POWER ENTRY, PLUG, 10A, 250VAC; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:6100-4 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-2193-ND 96B7647
Product Name Power Entry Modules (PEM) Conn, Power Entry, Plug, 10A, 250Vac; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details