SCHURTER Inc Power Entry Modules (PEM) 6100.4216

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4025-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4025-ND
Power Entry Modules (PEM) 486-4025-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Conn, Iec Appliance Inlet C14, 10A, 250V; Iec Connector Type Schurter - 23M1988 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Appliance Inlet C14, 10A, 250V; Iec Connector Type Schurter
23M1988
Conn, Iec Appliance Inlet C14, 10A, 250V; Iec Connector Type Schurter 23M1988
CONN, IEC APPLIANCE INLET C14, 10A, 250V; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONN, IEC APPLIANCE INLET C14, 10A, 250V; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4025-ND 23M1988
Product Name Power Entry Modules (PEM) Conn, Iec Appliance Inlet C14, 10A, 250V; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
PCI Express - 10025026-10202CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers