SCHURTER Inc Power Entry Modules (PEM) 6100.412

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2190-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2190-ND
Power Entry Modules (PEM) 486-2190-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 6100.412 - 771038-6100.412 - Win Source Electronics
Laguna Hills, CA, United States
Power Entry Connectors - Inlets, Outlets, Modules - 6100.412
771038-6100.412
Power Entry Connectors - Inlets, Outlets, Modules - 6100.412 771038-6100.412
Manufacturer: Schurter Inc. Win Source Part Number: 771038-6100.412 Series: 6100-4 Packaging: Bulk Number of Positions: 3 Current - IEC: 10A Voltage - IEC: 250VAC Current - UL: 15A Voltage - UL: 250VAC Connector Type: Receptacle, Male Blades Termination: Solder Eyelet Connector Style: IEC 320-C14 Ingress Protection: IP30 Material Flammability Rating: UL94 V-0 Approvals: CCC, cULus, ENEC Mounting: Panel Mount, Snap-In Filter Type: Unfiltered - Commercial Fuse: No Panel Cutout Dimensions: Rectangular - 27.50mm x 20.00mm Panel Thickness: 0.079" (2.00mm) Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 771038-6100.412
Series: 6100-4
Packaging: Bulk
Number of Positions: 3
Current - IEC: 10A
Voltage - IEC: 250VAC
Current - UL: 15A
Voltage - UL: 250VAC
Connector Type: Receptacle, Male Blades
Termination: Solder Eyelet
Connector Style: IEC 320-C14
Ingress Protection: IP30
Material Flammability Rating: UL94 V-0
Approvals: CCC, cULus, ENEC
Mounting: Panel Mount, Snap-In
Filter Type: Unfiltered - Commercial
Fuse: No
Panel Cutout Dimensions: Rectangular - 27.50mm x 20.00mm
Panel Thickness: 0.079" (2.00mm)
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter - 32C5244 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter
32C5244
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter 32C5244
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Snap-In; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Snap-In; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet
6100.412 Schurter - 10AK2776 - Newark, An Avnet Company
Chicago, IL, United States
6100.412 Schurter
10AK2776
6100.412 Schurter 10AK2776
6100.412

6100.412

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2190-ND 771038-6100.412 32C5244 10AK2776
Product Name Power Entry Modules (PEM) Power Entry Connectors - Inlets, Outlets, Modules - 6100.412 Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter 6100.412 Schurter
Mounting Panel Mount, Snap-In Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details