Schurter 6100.4115 IEC Connector
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Appliance Inlet, Snap-in mounting, Black color, 10 A, 250 VAC
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Snap-In; Product Range:-; Body Material:Thermoplast
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8702379 | 486-1004-ND | 70080622 | 89F5322 |
| Product Name | IEC Connectors | Power Entry Modules (PEM) | Inlet; Snap-In; front side, Solder terminals 3.8 x 0.8 mm, 1.5 thickness | Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter |
| Gender | Male / Plug; Female / Jack | |||
| Geometry | Straight; Straight | |||
| Termination | Solder | Solder | Solder |