SCHURTER Inc Power Entry Modules (PEM) 6100.4112

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-2189-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2189-ND
Power Entry Modules (PEM) 486-2189-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter - 24B375 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter
24B375
Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter 24B375
CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Snap-In; Product Range:-; Body Material:Thermoplast ic RoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Snap-In; Product Range:-; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet
Coupler; Snap-In; 250 VAC; 10 A; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz - 70080621 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coupler; Snap-In; 250 VAC; 10 A; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
70080621
Coupler; Snap-In; 250 VAC; 10 A; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz 70080621
Appliance Inlet Type Couplers, Black Color, Thermoplastic Material

Appliance Inlet Type Couplers, Black Color, Thermoplastic Material

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-2189-ND 24B375 70080621
Product Name Power Entry Modules (PEM) Connector, Iec Power Entry, Plug, 10A; Iec Connector Type Schurter Coupler; Snap-In; 250 VAC; 10 A; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
Mounting Panel Mount, Snap-In Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC Female, RG58C/U - 8902 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details