SCHURTER Inc Power Entry Modules (PEM) 6100.411

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3010-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3010-ND
Power Entry Modules (PEM) 486-3010-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Conn, Iec Appliance Inlet C14, 10A, 250V; Iec Connector Type Schurter - 32C5243 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Iec Appliance Inlet C14, 10A, 250V; Iec Connector Type Schurter
32C5243
Conn, Iec Appliance Inlet C14, 10A, 250V; Iec Connector Type Schurter 32C5243
CONN, IEC APPLIANCE INLET C14, 10A, 250V; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONN, IEC APPLIANCE INLET C14, 10A, 250V; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Solder; Connector Mounting:Snap-In; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3010-ND 32C5243
Product Name Power Entry Modules (PEM) Conn, Iec Appliance Inlet C14, 10A, 250V; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1210-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details