SCHURTER Inc IEC Connectors 6100.3300.33

Description
Schurter 6100.3300.33 IEC Connector
Request a Quote Datasheet
Description
Schurter 6100.3300.33 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 8702341 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
8702341
IEC Connectors 8702341
Schurter 6100.3300.33 IEC Connector

Schurter 6100.3300.33 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 486-4180-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4180-ND
Power Entry Modules (PEM) 486-4180-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter - 04X9702 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter
04X9702
Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter 04X9702
CONNECTOR, MAINS SOCKET, 15A, 250V, BLK; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, MAINS SOCKET, 15A, 250V, BLK; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8702341 486-4180-ND 04X9702
Product Name IEC Connectors Power Entry Modules (PEM) Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Quick connect Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Connector - Rolling Solder Cup Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details