SCHURTER Inc Power Entry Modules (PEM) 6100.33

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1003-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1003-ND
Power Entry Modules (PEM) 486-1003-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Voltage Rating - Appliance Inlet: 120/250VAC Filter Type: Filtered (EMI, RFI) - Commercial Mounting Type: Surface Mount Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Voltage Rating - Appliance Inlet: 120/250VAC
Filter Type: Filtered (EMI, RFI) - Commercial
Mounting Type: Surface Mount
Termination: Solder

Buy Now Datasheet
AC inlet, screw-on mount, quick connectterminal, 250 VAC, 10A, 10Megaohms /Min. - 70080620 - Allied Electronics, Inc.
Fort Worth, TX, USA
AC inlet, screw-on mount, quick connectterminal, 250 VAC, 10A, 10Megaohms /Min.
70080620
AC inlet, screw-on mount, quick connectterminal, 250 VAC, 10A, 10Megaohms /Min. 70080620
Appliance Inlet Type Couplers, Black Color, Thermoplastic Material Black Appliance Coupler, Screw -on from front to rear inlet 250 VAC, 10 A, 10 Megohms (Min.) @ 500 VDC Dielectric Strength 2 kV @ 50 Hz Cable terminal Protection class I Material of the body is thermoplastic

Appliance Inlet Type Couplers, Black Color, Thermoplastic Material
Black Appliance Coupler, Screw -on from front to rear inlet

  • 250 VAC, 10 A, 10 Megohms (Min.) @ 500 VDC
  • Dielectric Strength 2 kV @ 50 Hz
  • Cable terminal
  • Protection class I
  • Material of the body is thermoplastic
Supplier's Site
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter - 89F5321 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
89F5321
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter 89F5321
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Body Material:Thermoplast icRoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Body Material:ThermoplasticRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1003-ND 70080620 89F5321
Product Name Power Entry Modules (PEM) Connectors,Interconnects AC inlet, screw-on mount, quick connectterminal, 250 VAC, 10A, 10Megaohms /Min. Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
Mounting Panel Mount, Flange Surface Mount Screw-On Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details