SCHURTER Inc Power Entry Modules (PEM) 6100.3200.33

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4904-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4904-ND
Power Entry Modules (PEM) 486-4904-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter - 11X6794 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter
11X6794
Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter 11X6794
CONNECTOR, MAINS SOCKET, 15A, 250V, BLK; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, MAINS SOCKET, 15A, 250V, BLK; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4904-ND 11X6794
Product Name Power Entry Modules (PEM) Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 180 Housing, Black - 1381G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
5 suppliers
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details