SCHURTER Inc Power Entry Modules (PEM) 6100.3100.33

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4949-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4949-ND
Power Entry Modules (PEM) 486-4949-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter - 11X6793 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter
11X6793
Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter 11X6793
CONNECTOR, MAINS SOCKET, 15A, 250V, BLK; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, MAINS SOCKET, 15A, 250V, BLK; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4949-ND 11X6793
Product Name Power Entry Modules (PEM) Connector, Mains Socket, 15A, 250V, Blk; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - 39-XC5C-9622-1-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers