SCHURTER Inc Power Entry Modules (PEM) 6100.31

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-1001-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-1001-ND
Power Entry Modules (PEM) 486-1001-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Coupler; Screw-On; 250 VAC; 10 A; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz - 70080614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Coupler; Screw-On; 250 VAC; 10 A; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz
70080614
Coupler; Screw-On; 250 VAC; 10 A; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz 70080614
Appliance Inlet Type Couplers, Black Color, Thermoplastic Material Black Appliance Coupler, Screw -on from front to rear inlet 250 VAC, 10 A, 10 Megohms (Min.) @ 500 VDC Dielectric Strength 2 kV @ 50 Hz Solder terminals 3.5 x 0.8mm or Quick connect terminals Protection class I Material of the body is thermoplastic

Appliance Inlet Type Couplers, Black Color, Thermoplastic Material
Black Appliance Coupler, Screw -on from front to rear inlet

  • 250 VAC, 10 A, 10 Megohms (Min.) @ 500 VDC
  • Dielectric Strength 2 kV @ 50 Hz
  • Solder terminals 3.5 x 0.8mm or Quick connect terminals
  • Protection class I
  • Material of the body is thermoplastic
Supplier's Site
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter - 89F5319 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter
89F5319
Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter 89F5319
CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Body Material:Thermoplast icRoHS Compliant: Yes

CONNECTOR, IEC POWER ENTRY, PLUG, 15A; IEC Connector Type:IEC C14 Inlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:-; Body Material:ThermoplasticRoHS Compliant: Yes

Supplier's Site Datasheet
6100-3, Mounting Schurter - 29AC0616 - Newark, An Avnet Company
Chicago, IL, United States
6100-3, Mounting Schurter
29AC0616
6100-3, Mounting Schurter 29AC0616
6100-3, MOUNTING: SCREW, SOLDER TERMINALS 3.5 X 0.8 MM, APPLIANCE INLET: IEC C14 ROHS COMPLIANT: YES

6100-3, MOUNTING: SCREW, SOLDER TERMINALS 3.5 X 0.8 MM, APPLIANCE INLET: IEC C14 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 486-1001-ND 70080614 89F5319 29AC0616
Product Name Power Entry Modules (PEM) Coupler; Screw-On; 250 VAC; 10 A; 10 Megohms (Min.) @ 500 VDC; 2 kV @ 50 Hz Connector, Iec Power Entry, Plug, 15A; Iec Connector Type Schurter 6100-3, Mounting Schurter
Mounting Panel Mount, Flange Screw-On Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers