SCHURTER Inc VAC13KS, United Kingdom, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black 6051.2188

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system with fuse 13 A
Request a Quote
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system with fuse 13 A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VAC13KS is a 4.0-meter power cord designed for use in the United Kingdom, featuring a V-Lock cord retaining system that prevents accidental disconnection. It is equipped with an IEC C13 connector and is constructed from H05VV-F3G1.0 cable, suitable for applications requiring a maximum current of 10 A at 250 VAC. The cord operates within a temperature range of -25 ¬8C to 70 ¬8C and has a pin temperature rating of 70 ¬8C. It includes a 13 A fuse for added safety and complies with BS 1363 standards. The product is suitable for appliances with protection class I and has a dielectric strength of over 2 kVDC. The housing material is black PVC, and the front side has an IP20 protection rating according to IEC 60529.

Datasheet Summary
Powered by GS/AI

The VAC13KS is a 4.0-meter power cord designed for use in the United Kingdom, featuring a V-Lock cord retaining system that prevents accidental disconnection. It is equipped with an IEC C13 connector and is constructed from H05VV-F3G1.0 cable, suitable for applications requiring a maximum current of 10 A at 250 VAC. The cord operates within a temperature range of -25 ¬8C to 70 ¬8C and has a pin temperature rating of 70 ¬8C. It includes a 13 A fuse for added safety and complies with BS 1363 standards. The product is suitable for appliances with protection class I and has a dielectric strength of over 2 kVDC. The housing material is black PVC, and the front side has an IP20 protection rating according to IEC 60529.

Suppliers

Company
Product
Description
Supplier Links
VAC13KS, United Kingdom, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2188 - SCHURTER Inc
Santa Rosa, CA, United States
VAC13KS, United Kingdom, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black
6051.2188
VAC13KS, United Kingdom, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black 6051.2188
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system with fuse 13 A

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
  • with fuse 13 A
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6051.2188
Product Name VAC13KS, United Kingdom, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black
Power Type AC Power Connector
Configuration IEC
Country Selection British Isles
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 4301.8055-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
AC Power Entry Modules - 3-102-852 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount
View Details
AC Power Entry Modules - 3-107-466 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3971-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers