SCHURTER Inc Power, Line Cables and Extension Cords 6051.2183

Description
EU CORDSET 10A 4.0M, V-LOCK
Request a Quote Datasheet
Description
EU CORDSET 10A 4.0M, V-LOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 486-6051.2183-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
486-6051.2183-ND
Power, Line Cables and Extension Cords 486-6051.2183-ND
EU CORDSET 10A 4.0M, V-LOCK

EU CORDSET 10A 4.0M, V-LOCK

Buy Now Datasheet
Cable Assy, Iec 320 C13-Cee 7/7, 4M; Connector To Connector Schurter - 75Y0028 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Iec 320 C13-Cee 7/7, 4M; Connector To Connector Schurter
75Y0028
Cable Assy, Iec 320 C13-Cee 7/7, 4M; Connector To Connector Schurter 75Y0028
CABLE ASSY, IEC 320 C13-CEE 7/7, 4M; Connector to Connector:IEC 320 C13 to CEE 7/7 Plug; Cable Length - Metric:4m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:13.1ft

CABLE ASSY, IEC 320 C13-CEE 7/7, 4M; Connector to Connector:IEC 320 C13 to CEE 7/7 Plug; Cable Length - Metric:4m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:13.1ft

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 486-6051.2183-ND 75Y0028
Product Name Power, Line Cables and Extension Cords Cable Assy, Iec 320 C13-Cee 7/7, 4M; Connector To Connector Schurter
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
System cable - 706-3340/201-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers